RS Components, Ltd. DC Motors 2357831

Description
RS PRO 91686 DC Motor
Request a Quote
Description
RS PRO 91686 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 2357831 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
2357831
DC Motors 2357831
RS PRO 91686 DC Motor

RS PRO 91686 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 2357831
Product Name DC Motors
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8496250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 4.4 In-lbs (5.1 kg-cm)
Units Metric
Shaft Size 0.401 inch (10.2 mm)
View Details
DC Motors - 1440534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 2.2 In-lbs (2.55 kg-cm)
Gear Type Spur; Spur
View Details
DC Motors - 276763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 3.42E-4 HP
Continuous Current 0.0850 amps
Shaft Speed 12000 rpm
View Details
DC Motors - 8347616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 10.6 In-lbs (12.24 kg-cm)
Gear Type Planetary; Planetary
View Details