RS Components, Ltd. Linear Bearings 2346941

Description
Linear Ball Bushing 16mm ID, 24mm OD, 30
Request a Quote
Description
Linear Ball Bushing 16mm ID, 24mm OD, 30
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Bearings - 2346941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Bearings
2346941
Linear Bearings 2346941
Linear Ball Bushing 16mm ID, 24mm OD, 30

Linear Ball Bushing 16mm ID, 24mm OD, 30

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Bearings
Product Number 2346941
Product Name Linear Bearings
Bearing Width 0.9449 inch (24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cam Followers - 471348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower; Stud
Bearing Diameter 1.18 inch (30 mm)
Bearing Length 1.57 inch (40 mm)
View Details
Cam Followers - 2346950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower
Bearing Diameter 3.15 inch (80 mm)
Dynamic Cap. 10199 lbs (4625 kg)
View Details
Cam Followers - 2346959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower
Bearing Diameter 0.3150 inch (8 mm)
Dynamic Cap. 1484 lbs (673 kg)
View Details
Cam Followers - 471291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower; Yoke
Bearing Diameter 1.18 inch (30 mm)
Bearing Length 0.5906 inch (15 mm)
View Details