RS Components, Ltd. Linear Bearings 3080879

Description
LPBR linear plain ball bearing,12mm ID
Request a Quote
Description
LPBR linear plain ball bearing,12mm ID
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Bearings - 3080879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Bearings
3080879
Linear Bearings 3080879
LPBR linear plain ball bearing,12mm ID

LPBR linear plain ball bearing,12mm ID

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Bearings
Product Number 3080879
Product Name Linear Bearings
Bearing Width 0.7480 inch (19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cam Followers - 2346943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower
Bearing Diameter 1.38 inch (35 mm)
Dynamic Cap. 2709 lbs (1228 kg)
View Details
Cam Followers - 2346947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower
Bearing Diameter 1.18 inch (30 mm)
Dynamic Cap. 1785 lbs (809 kg)
View Details
Linear Bearings - 2849756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Open Closed - Bushing Closed
Bearing Width 1.02 inch (26 mm)
Bearing Diameter 0.6299 inch (16 mm)
View Details
Linear Bearings - 2346941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Width 0.9449 inch (24 mm)
Bearing Diameter 0.6299 inch (16 mm)
Bearing Length 1.18 inch (30 mm)
View Details