RS Components, Ltd. HDMI Cables 2317961

Description
HDMI C3 Metal Cable End with 2m Cable an
Request a Quote
Description
HDMI C3 Metal Cable End with 2m Cable an
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2317961 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2317961
HDMI Cables 2317961
HDMI C3 Metal Cable End with 2m Cable an

HDMI C3 Metal Cable End with 2m Cable an

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2317961
Product Name HDMI Cables
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

AV Adapters - 2800513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details
AV Adapters - 2206488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DVI Cable
Standards / Certifications RoHS
View Details
HDMI Cables - 2240984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 164 ft (500 dm)
Standards / Certifications RoHS
View Details
AV Adapters - 1828478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 0.4921 ft (1.5 dm)
Connector Type Male hdmi
View Details