RS Components, Ltd. HDMI Cables 2317918

Description
HDMI C4 Plastic Cable End with 2m Cable
Request a Quote
Description
HDMI C4 Plastic Cable End with 2m Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2317918 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2317918
HDMI Cables 2317918
HDMI C4 Plastic Cable End with 2m Cable

HDMI C4 Plastic Cable End with 2m Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2317918
Product Name HDMI Cables
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 2800480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Standards / Certifications RoHS
View Details
HDMI Cables - 1828570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 16.4 ft (50 dm)
View Details
Video Converters - 2133165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
HDMI Cables - 1828475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 16.4 ft (50 dm)
Connector Type Hdmi
View Details