TRICOCLAIR AL 15 x 23 - 25M
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 2309346 |
| Product Name | Hose Pipe & Flexible Tubes |
| I.D. | 0.591 inch (15 mm) |
| O.D. | 0.906 inch (23 mm) |
| Working Pressure | 290 psi (204 m H2O) |
| Material | Thermoplastics; Vinyl (PVC); PVC |