RS Components, Ltd. AV Adapters 2299961

Description
HDMI 19 Pin Female to Female Coupler
Request a Quote
Description
HDMI 19 Pin Female to Female Coupler
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AV Adapters - 2299961 - RS Components, Ltd.
Corby, Northants, United Kingdom
AV Adapters
2299961
AV Adapters 2299961
HDMI 19 Pin Female to Female Coupler

HDMI 19 Pin Female to Female Coupler

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2299961
Product Name AV Adapters
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1828895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 6.56 ft (20 dm)
Connector Type Hdmi
View Details
DisplayPort Cables - 1863041 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 1.64 ft (5 dm)
View Details
HDMI Cables - 1954889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 3.28 ft (10 dm)
Connector Type Hdmi
View Details
HDMI Cables - 2527112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details