RS Components, Ltd. HDMI Cables 2527112

Description
0.5MTR HDMI M-M HS+E CABLE BLACK
Request a Quote
Description
0.5MTR HDMI M-M HS+E CABLE BLACK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2527112 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2527112
HDMI Cables 2527112
0.5MTR HDMI M-M HS+E CABLE BLACK

0.5MTR HDMI M-M HS+E CABLE BLACK

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2527112
Product Name HDMI Cables
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1765682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 49.21 ft (150 dm)
Connector Type Hdmi
View Details
DisplayPort Cables - 2668492 - RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
HDMI Cables - 1765767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 6.56 ft (20 dm)
Connector Type Hdmi
View Details