RS Components, Ltd. AC Motors 2299217

Description
Motovario
Request a Quote
Description
Motovario
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2299217 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2299217
AC Motors 2299217
Motovario

Motovario

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2299217
Product Name AC Motors
Output Power 0.4959 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 2821683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 101 HP
Shaft Speed 1782 rpm
View Details
AC Motors - 2299221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.7371 HP
View Details
AC Motors - 4784904 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Induction geared; Induction
Phase Three-phase
Continuous Torque 79.6 In-lbs (91.84 kg-cm)
View Details
AC Motors - 4784881 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Induction geared; Induction
Phase Three-phase
Continuous Torque 69.9 In-lbs (80.61 kg-cm)
View Details