RS Components, Ltd. Tool Bags 2286477

Description
Klein Tools 55431 Tool Bag
Request a Quote
Description
Klein Tools 55431 Tool Bag
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tool Bags - 2286477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tool Bags
2286477
Tool Bags 2286477
Klein Tools 55431 Tool Bag

Klein Tools 55431 Tool Bag

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 2286477
Product Name Tool Bags
Type Tool Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 1730023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 15.75 inch (400 mm)
View Details
Tool Belts & Tool Pouches - 2674891 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Nylon
Height 5.12 inch (130 mm)
View Details
Server Cabinets - 1863294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 48.58 inch (1234 mm)
Width 36.30 inch (922 mm)
View Details
Tool Bags - 219130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Synthetic Fibre
Height 9.45 inch (240 mm)
View Details