RS Components, Ltd. Instrument Cases 226117

Description
Blk anodised aluminium case,442x254x45mm
Request a Quote
Description
Blk anodised aluminium case,442x254x45mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Instrument Cases - 226117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrument Cases
226117
Instrument Cases 226117
Blk anodised aluminium case,442x254x45mm

Blk anodised aluminium case,442x254x45mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 226117
Product Name Instrument Cases
Material Aluminum; Anodised aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 4074077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Steel; Aluminium, steel
Height 5.87 inch (149 mm)
Length 13.78 inch (350 mm)
View Details
Instrument Cases - 3732643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 5.22 inch (132 mm)
Length 17.72 inch (450 mm)
View Details
Instrument Cases - 232125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold rolled steel
Height 1.65 inch (42 mm)
Length 2.56 inch (65 mm)
View Details
Transit Cases - 2878306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 4.37 inch (111 mm)
View Details