RS Components, Ltd. DC Motors 2259541

Description
RS PRO 000395 DC Motor
Request a Quote
Description
RS PRO 000395 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 2259541 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
2259541
DC Motors 2259541
RS PRO 000395 DC Motor

RS PRO 000395 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 2259541
Product Name DC Motors
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 420580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 5.2 In-lbs (6 kg-cm)
Gear Type Spur; Spur
View Details
DC Motors - 4179649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Spur; Spur
Units Metric
View Details
DC Motors - 2883624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 0.2900 amps
Continuous Torque 0.9 In-lbs (1.02 kg-cm)
Gearbox Ratio 5 : 1
View Details
DC Motors - 7521967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 0.1 In-lbs (0.0784 kg-cm)
Units Metric
Shaft Size 0.236 inch (6.0 mm)
View Details