RS Components, Ltd. HDMI Cables 2592271

Description
CORDS HDMI 2.0 CRIMPED END CAPS 15M
Request a Quote
Description
CORDS HDMI 2.0 CRIMPED END CAPS 15M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2592271 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2592271
HDMI Cables 2592271
CORDS HDMI 2.0 CRIMPED END CAPS 15M

CORDS HDMI 2.0 CRIMPED END CAPS 15M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2592271
Product Name HDMI Cables
Cable Length 49.21 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1861958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 755 ft (2300 dm)
Standards / Certifications RoHS
View Details
Video Converters - 1778764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.4921 ft (1.5 dm)
View Details
HDMI Cables - 2369092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 2.95 ft (9 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 2863377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet
Cable Length 49.21 ft (150 dm)
Standards / Certifications RoHS
View Details