RS Components, Ltd. HDMI Cables 2240983

Description
NewLink NLHDMI-AOC030 HDMI Cable
Request a Quote
Description
NewLink NLHDMI-AOC030 HDMI Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2240983 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2240983
HDMI Cables 2240983
NewLink NLHDMI-AOC030 HDMI Cable

NewLink NLHDMI-AOC030 HDMI Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2240983
Product Name HDMI Cables
Cable Length 98.43 ft (300 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1828577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Type Flat Cable
Cable Length 32.81 ft (100 dm)
View Details
HDMI Cables - 1861661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Video
Cable Length 3.28 ft (10 dm)
Connector Type Hdmi
View Details
Display Development Tools - 2256191 - RS Components, Ltd.
Specs
Application Computer
Product Type USB
Standards / Certifications RoHS
View Details