RS Components, Ltd. HDMI Cables 1828577

Description
10mtr HDMI M-M HS+E Flat Cable - Black
Request a Quote
Description
10mtr HDMI M-M HS+E Flat Cable - Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 1828577 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
1828577
HDMI Cables 1828577
10mtr HDMI M-M HS+E Flat Cable - Black

10mtr HDMI M-M HS+E Flat Cable - Black

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1828577
Product Name HDMI Cables
Application Video
Cable Type Flat Cable
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 2863324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 9.84 ft (30 dm)
Standards / Certifications RoHS
View Details
Video Converters - 1778814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 9.84 ft (30 dm)
View Details
HDMI Cables - 2368318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 9.84 ft (30 dm)
Standards / Certifications RoHS
View Details
Video Converters - 1778803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.4921 ft (1.5 dm)
View Details