RS Components, Ltd. RF Attenuators 2240532

Description
Coaxial Fixed Attenuator, DC- 26.5 GHz.
Request a Quote
Description
Coaxial Fixed Attenuator, DC- 26.5 GHz.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 2240532 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2240532
RF Attenuators 2240532
Coaxial Fixed Attenuator, DC- 26.5 GHz.

Coaxial Fixed Attenuator, DC- 26.5 GHz.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 2240532
Product Name RF Attenuators
Frequency 26.5 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7122930P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
Connectors BNC; BNC
View Details
RF Attenuators - 2823251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details
RF Attenuators - 7123327P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details
RF Attenuators - 2823254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 8 GHz
View Details