RS Components, Ltd. Strain Gauges 2236464

Description
Micro-Measurements MMF403930
Request a Quote
Description
Micro-Measurements MMF403930
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 2236464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
2236464
Strain Gauges 2236464
Micro-Measurements MMF403930

Micro-Measurements MMF403930

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 2236464
Product Name Strain Gauges
Grid Length 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 2068626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Nominal Resistance 350Omega: Ohms; 350Ω
View Details
Strain Gauges - 1856011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 1.5 inch (38 mm)
View Details
Strain Gauges - 2060290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 3.15 inch (80 mm)
Nominal Resistance 350Omega: Ohms; 350Ω
View Details
Strain Gauges - 129005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Width 1.3 inch (33 mm)
Nominal Resistance 409Ω
View Details