RS Components, Ltd. Hinges 2211575

Description
SS304 BUTT HINGE 50X38X1.2MM
Request a Quote
Description
SS304 BUTT HINGE 50X38X1.2MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 2211575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
2211575
Hinges 2211575
SS304 BUTT HINGE 50X38X1.2MM

SS304 BUTT HINGE 50X38X1.2MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 2211575
Product Name Hinges
Hinge Type Butt; Butt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 9.45 inch (240 mm)
View Details
Hinges - 2702770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flag
Leaf Thickness 0.0591 inch (1.5 mm)
Length 2.36 inch (60 mm)
View Details
Hinges - 9174497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 80.32 inch (2040 mm)
View Details
Hinges - 1241908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Length 2.24 inch (57 mm)
Open Width 2.01 inch (51 mm)
View Details