RS Components, Ltd. HDMI Cables 2208443

Description
2m HDMI 2.1 Certified Cable - Black Brai
Request a Quote
Description
2m HDMI 2.1 Certified Cable - Black Brai
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2208443 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2208443
HDMI Cables 2208443
2m HDMI 2.1 Certified Cable - Black Brai

2m HDMI 2.1 Certified Cable - Black Brai

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2208443
Product Name HDMI Cables
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1828476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 32.81 ft (100 dm)
Connector Type Hdmi
View Details
Video Converters - 1975499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.3937 ft (1.2 dm)
View Details
HDMI Cables - 1828575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Type Flat Cable
Cable Length 9.84 ft (30 dm)
View Details
AV Adapters - 1242516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards / Certifications RoHS
View Details