Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MATERIAL HANDLING CARTS AND TRUCKS
RS COMPONENTS, LTD.
220133 -- DOLLIES
RS Components, Ltd.
Dollies
220133
Description
Plateau roulant 210kg 600x400 polypropyl
Request a Quote
Email Supplier
Description
Plateau roulant 210kg 600x400 polypropyl
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Dollies
220133
Dollies
220133
Plateau roulant 210kg 600x400 polypropyl
Plateau roulant 210kg 600x400 polypropyl
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Material Handling Carts and Trucks
Product Number
220133
Product Name
Dollies
Cart / Truck Type
Dollies
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Pallet Trucks
221958
Specs
Cart / Truck Type
Platform Truck
Capacity
5512 lbs (2500 kg)
View Details
RS Components, Ltd.
Trolleys
7938722
Specs
Capacity
4410 lbs (2000 kg)
Material
Steel
Width
2 to 9 inch (58 to 220 mm)
View Details
RS Components, Ltd.
Trolleys
7898539
Specs
Capacity
265 lbs (120 kg)
Material
Steel
View Details
RS Components, Ltd.
Sack Trucks
252012
Specs
Cart / Truck Type
Hand Truck
Capacity
198 lbs (90 kg)
Material
Steel
View Details