RS Components, Ltd. Audio Cable 2198478

Description
Van Damme 1 pr. Install Green 100m
Request a Quote
Description
Van Damme 1 pr. Install Green 100m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio Cable - 2198478 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Cable
2198478
Audio Cable 2198478
Van Damme 1 pr. Install Green 100m

Van Damme 1 pr. Install Green 100m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2198478
Product Name Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Aux Cables - 1929458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 2.95 ft (9 dm)
Connector Type 3 pin male 3.5 mm mini-jack
View Details
Optical Audio Cable - 8300080 - RS Components, Ltd.
Specs
Application Audio
Cable Length 4.92 ft (15 dm)
Connector Type Toslink
View Details
Audio Cable - 2075345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
Video Converters - 1778831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.2034 ft (0.6200 dm)
Standards / Certifications RoHS
View Details