RS Components, Ltd. Anti Static Storage Boxes 218575

Description
RS PRO 026-0069 ESD Box
Request a Quote
Description
RS PRO 026-0069 ESD Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Anti Static Storage Boxes - 218575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Storage Boxes
218575
Anti Static Storage Boxes 218575
RS PRO 026-0069 ESD Box

RS PRO 026-0069 ESD Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 218575
Product Name Anti Static Storage Boxes
Container Type Box
Material 100% Pure Kraft
Features ESD
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Storage Boxes - 2141111 - RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Polypropylene (PP); Polypropylene
Features ESD
View Details
Oscilloscope Cases - 1225407 - RS Components, Ltd.
Specs
Material Plastic; Polyamide Nylon
View Details
Instrument Cases - 1951544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.18 inch (30 mm)
Length 8.66 inch (220 mm)
View Details
Anti Static Packaging - 173871 - RS Components, Ltd.
Specs
Container Type Bag
Height 5.98 inch (152 mm)
Width 5.98 inch (152 mm)
View Details