RS Components, Ltd. Fibre Optic Sensors 2183954

Description
Baumer FVDK10P66Y0/S35A Fibre Amplifier
Request a Quote
Description
Baumer FVDK10P66Y0/S35A Fibre Amplifier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Sensors - 2183954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Sensors
2183954
Fibre Optic Sensors 2183954
Baumer FVDK10P66Y0/S35A Fibre Amplifier

Baumer FVDK10P66Y0/S35A Fibre Amplifier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fiber Optic Proximity Sensors
Product Number 2183954
Product Name Fibre Optic Sensors
Operation Distance 5.12 inch (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Sensors - 2522096 - RS Components, Ltd.
Specs
Operation Distance 1.57 to 6.3 inch (40 to 160 mm)
View Details
Fibre Optic Sensors - 4109044 - RS Components, Ltd.
Specs
Operation Distance 1.77 inch (45 mm)
Electrical Connection Cable
Length 1.06 inch (27 mm)
View Details
Photoelectric Sensors - 309923 - RS Components, Ltd.
Specs
Body Shape Other; Fork
Operation Distance 3.54 inch (90 mm)
View Details
Fibre Optic Sensors - 2522103 - RS Components, Ltd.
Specs
Operation Distance 55.12 to 78.74 inch (1400 to 2000 mm)
View Details