RS Components, Ltd. Fibre Optic Sensors 4109044

Description
Baumer FCE 200C1Y00 Fibre Optic Sensor
Request a Quote
Description
Baumer FCE 200C1Y00 Fibre Optic Sensor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Sensors - 4109044 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Sensors
4109044
Fibre Optic Sensors 4109044
Baumer FCE 200C1Y00 Fibre Optic Sensor

Baumer FCE 200C1Y00 Fibre Optic Sensor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fiber Optic Proximity Sensors
Product Number 4109044
Product Name Fibre Optic Sensors
Operation Distance 1.77 inch (45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 309920 - RS Components, Ltd.
Specs
Body Shape Other; Fork
Operation Distance 3.15 inch (80 mm)
View Details
Fibre Optic Sensors - 8967285 - RS Components, Ltd.
Specs
Operation Distance 19.69 inch (500 mm)
Electrical Connection Cable
Length 19.69 inch (500 mm)
View Details
Photoelectric Sensors - 310061 - RS Components, Ltd.
Specs
Body Shape Other; Fork
View Details
Fibre Optic Sensors - 2040681 - RS Components, Ltd.
Specs
Operation Distance 3.94E-4 inch (0.0100 mm)
Beam Type Visible
View Details