RS Components, Ltd. DC Motors 2163795

Description
RS PRO 57BL116.000 DC Motor
Request a Quote
Description
RS PRO 57BL116.000 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 2163795 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
2163795
DC Motors 2163795
RS PRO 57BL116.000 DC Motor

RS PRO 57BL116.000 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 2163795
Product Name DC Motors
Continuous Current 21 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 2883623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 0.6800 amps
Continuous Torque 4.4 In-lbs (5.1 kg-cm)
Gearbox Ratio 76 : 1
View Details
DC Motors - 2389759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 0.1 In-lbs (0.1544 kg-cm)
Units Metric
Shaft Size 0.125 inch (3.2 mm)
View Details
DC Motors - 4179712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 0.7 In-lbs (0.8320 kg-cm)
Gear Type Planetary; Planetary
View Details
DC Motors - 8347619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 1.4 In-lbs (1.64 kg-cm)
Gear Type Spur; Spur
View Details