RS Components, Ltd. Uninterruptible Power Supplies 2153199

Description
APC Back-UPS 850VA, 230V, USB Type-C and
Request a Quote
Description
APC Back-UPS 850VA, 230V, USB Type-C and
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Uninterruptible Power Supplies - 2153199 - RS Components, Ltd.
Corby, Northants, United Kingdom
Uninterruptible Power Supplies
2153199
Uninterruptible Power Supplies 2153199
APC Back-UPS 850VA, 230V, USB Type-C and

APC Back-UPS 850VA, 230V, USB Type-C and

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Uninterruptible Power Supplies (UPS)
Product Number 2153199
Product Name Uninterruptible Power Supplies
Volt-Amp Rating 0.8500 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - 7793825 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.3500 kVA
Watt Rating 0.2100 kwatts
View Details
Uninterruptible Power Supplies - 6899073 - RS Components, Ltd.
Specs
Technology Off-line (Standby); Offline
Volt-Amp Rating 0.6500 kVA
Watt Rating 0.4000 kwatts
View Details
Uninterruptible Power Supplies - 2153200 - RS Components, Ltd.
Specs
Technology UPS
Volt-Amp Rating 0.8500 kVA
Watt Rating 0.5200 kwatts
View Details
Uninterruptible Power Supplies - 2153195 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.6500 kVA
Watt Rating 0.4000 kwatts
View Details