RS Components, Ltd. Uninterruptible Power Supplies 2153195

Description
APC Back-UPS 650VA, 230V, 1 USB charging
Request a Quote
Description
APC Back-UPS 650VA, 230V, 1 USB charging
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Uninterruptible Power Supplies - 2153195 - RS Components, Ltd.
Corby, Northants, United Kingdom
Uninterruptible Power Supplies
2153195
Uninterruptible Power Supplies 2153195
APC Back-UPS 650VA, 230V, 1 USB charging

APC Back-UPS 650VA, 230V, 1 USB charging

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Uninterruptible Power Supplies (UPS)
Product Number 2153195
Product Name Uninterruptible Power Supplies
Volt-Amp Rating 0.6500 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - 2558490 - RS Components, Ltd.
Specs
Technology UPS
Volt-Amp Rating 10 kVA
Watt Rating 0.8800 kwatts
View Details
Uninterruptible Power Supplies - 2472076 - RS Components, Ltd.
Specs
Technology UPS
Volt-Amp Rating 2 kVA
Watt Rating 1.6 kwatts
View Details
Uninterruptible Power Supplies - 1228264 - RS Components, Ltd.
Specs
Technology On-line (Double-conversion); Online
Volt-Amp Rating 2 kVA
Watt Rating 1.4 kwatts
View Details
Uninterruptible Power Supplies - 459819 - RS Components, Ltd.
Specs
Technology Line-interactive; Off-line (Standby); Line Interactive, Offline
Volt-Amp Rating 0.8000 kVA
Watt Rating 0.4800 kwatts
View Details