RS Components, Ltd. Video Converters 2230923

Description
StarTech.com SVID2USB232 Video Converter
Request a Quote
Description
StarTech.com SVID2USB232 Video Converter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Video Converters - 2230923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Video Converters
2230923
Video Converters 2230923
StarTech.com SVID2USB232 Video Converter

StarTech.com SVID2USB232 Video Converter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2230923
Product Name Video Converters
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 1932883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 65.62 ft (200 dm)
View Details
Audio Cable - 2887338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Type Flat Cable
Cable Length 328 ft (1000 dm)
View Details
Video Converters - 1778830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.8366 ft (2.55 dm)
View Details
VGA Cables - 1828882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 3.28 ft (10 dm)
Connector Type Vga
View Details