RS Components, Ltd. Anti Static Storage Boxes 2141112

Description
Conductive Lid for tote box 600x400mm w
Request a Quote
Description
Conductive Lid for tote box 600x400mm w
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Anti Static Storage Boxes - 2141112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Storage Boxes
2141112
Anti Static Storage Boxes 2141112
Conductive Lid for tote box 600x400mm w

Conductive Lid for tote box 600x400mm w

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2141112
Product Name Anti Static Storage Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173876 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details
Transit Cases - 1231801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 15.75 inch (400 mm)
Width 31.5 inch (800 mm)
View Details
Compartment Boxes - 472187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material ABS; Abs
Height 0.8268 inch (21 mm)
View Details
Cable Storage - 109451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Nylon
Height 0.2205 inch (5.6 mm)
View Details