RS Components, Ltd. Storage Boxes 8252329

Description
RS PRO 012472/5 Storage Box
Request a Quote
Description
RS PRO 012472/5 Storage Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Storage Boxes - 8252329 - RS Components, Ltd.
Corby, Northants, United Kingdom
Storage Boxes
8252329
Storage Boxes 8252329
RS PRO 012472/5 Storage Box

RS PRO 012472/5 Storage Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 8252329
Product Name Storage Boxes
Container Type Box
Material Plastic; Polymer
Volume Capacity 10.57 gallons (40 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Compartment Boxes - 4350214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Height 1.57 inch (40 mm)
View Details
Anti Static Packaging - 1786351 - RS Components, Ltd.
Specs
Features Shielded; ESD
Height 5 inch (127 mm)
Length 5 inch (127 mm)
View Details
Compartment Boxes - 2871236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material ABS; Abs
Height 0.8268 inch (21 mm)
View Details
Instrument Cases - 1951519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.18 inch (30 mm)
Length 8.66 inch (220 mm)
View Details