RS Components, Ltd. Anti Static Storage Boxes 2141098

Description
Black conductive tote box 600x400x145mm
Request a Quote
Description
Black conductive tote box 600x400x145mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Anti Static Storage Boxes - 2141098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Storage Boxes
2141098
Anti Static Storage Boxes 2141098
Black conductive tote box 600x400x145mm

Black conductive tote box 600x400x145mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2141098
Product Name Anti Static Storage Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Storage Boxes - 7259155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Height 23.62 inch (600 mm)
View Details
Instrument Cases - 1951522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.77 inch (45 mm)
Length 8.66 inch (220 mm)
View Details
Anti Static Storage Boxes - 218592 - RS Components, Ltd.
Specs
Container Type Box
Material 100% Pure Kraft
Features ESD
View Details
Instrument Cases - 1194443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 2.45 inch (62.2 mm)
Length 11.45 inch (291 mm)
View Details