RS Components, Ltd. 2134076

Description
From Epcos, these ETD ferrite cores conform to IEC 51(CO)276 and are typically used with switch-mode power supply transformers. ETD shape ferrite cores offer a round winding post for minimum winding resistance, and are optimized for power transformer efficiency. Accessory Type = ETD 44/22/15 Coil Former For Use With = B66365 Dimensions = 49.6 x 51 x 38.4mm Number of Pins = 18 Material = GFR Polyterephthalate Depth = 38.4mm Length = 49.6mm Width = 51mm Maximum Temperature = +155°C
Request a Quote
Description
From Epcos, these ETD ferrite cores conform to IEC 51(CO)276 and are typically used with switch-mode power supply transformers. ETD shape ferrite cores offer a round winding post for minimum winding resistance, and are optimized for power transformer efficiency. Accessory Type = ETD 44/22/15 Coil Former For Use With = B66365 Dimensions = 49.6 x 51 x 38.4mm Number of Pins = 18 Material = GFR Polyterephthalate Depth = 38.4mm Length = 49.6mm Width = 51mm Maximum Temperature = +155°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2134076 - RS Components, Ltd.
Corby, Northants, United Kingdom
From Epcos, these ETD ferrite cores conform to IEC 51(CO)276 and are typically used with switch-mode power supply transformers. ETD shape ferrite cores offer a round winding post for minimum winding resistance, and are optimized for power transformer efficiency. Accessory Type = ETD 44/22/15 Coil Former For Use With = B66365 Dimensions = 49.6 x 51 x 38.4mm Number of Pins = 18 Material = GFR Polyterephthalate Depth = 38.4mm Length = 49.6mm Width = 51mm Maximum Temperature = +155°C

From Epcos, these ETD ferrite cores conform to IEC 51(CO)276 and are typically used with switch-mode power supply transformers. ETD shape ferrite cores offer a round winding post for minimum winding resistance, and are optimized for power transformer efficiency.
Accessory Type = ETD 44/22/15 Coil Former
For Use With = B66365
Dimensions = 49.6 x 51 x 38.4mm
Number of Pins = 18
Material = GFR Polyterephthalate
Depth = 38.4mm
Length = 49.6mm
Width = 51mm
Maximum Temperature = +155°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Coil Winding Machines
Product Number 2134076
Unlock Full Specs
to access all available technical data

Similar Products

 - 1253394 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407308 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407250 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 4833595P - RS Components, Ltd.
RS Components, Ltd.
View Details