RS Components, Ltd. 4833595P

Description
Cores ETD conform to IEC 51(CO)276. Cores made from material N87 or N27 with CECC quality certification Accessory Type = ETD 34/17/11 Coil Former For Use With = B66361 Dimensions = 39.6 x 41.8 x 33.1mm Number of Pins = 14 Material = GFR Polyterephthalate Depth = 33.1mm Length = 39.6mm Width = 41.8mm Maximum Temperature = +155°C Delivery on production packaging - Box. This product is non-returnable.
Request a Quote
Description
Cores ETD conform to IEC 51(CO)276. Cores made from material N87 or N27 with CECC quality certification Accessory Type = ETD 34/17/11 Coil Former For Use With = B66361 Dimensions = 39.6 x 41.8 x 33.1mm Number of Pins = 14 Material = GFR Polyterephthalate Depth = 33.1mm Length = 39.6mm Width = 41.8mm Maximum Temperature = +155°C Delivery on production packaging - Box. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4833595P - RS Components, Ltd.
Corby, Northants, United Kingdom
Cores ETD conform to IEC 51(CO)276. Cores made from material N87 or N27 with CECC quality certification Accessory Type = ETD 34/17/11 Coil Former For Use With = B66361 Dimensions = 39.6 x 41.8 x 33.1mm Number of Pins = 14 Material = GFR Polyterephthalate Depth = 33.1mm Length = 39.6mm Width = 41.8mm Maximum Temperature = +155°C Delivery on production packaging - Box. This product is non-returnable.

Cores ETD conform to IEC 51(CO)276. Cores made from material N87 or N27 with CECC quality certification
Accessory Type = ETD 34/17/11 Coil Former
For Use With = B66361
Dimensions = 39.6 x 41.8 x 33.1mm
Number of Pins = 14
Material = GFR Polyterephthalate
Depth = 33.1mm
Length = 39.6mm
Width = 41.8mm
Maximum Temperature = +155°C
Delivery on production packaging - Box. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Coil Winding Machines
Product Number 4833595P
Unlock Full Specs
to access all available technical data

Similar Products

 - 2133922 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253414 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407266 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253351 - RS Components, Ltd.
RS Components, Ltd.
View Details