RS Components, Ltd. Video Converters 2133181

Description
Mini DisplayPort to HDMI VGA Adapter - m
Request a Quote
Description
Mini DisplayPort to HDMI VGA Adapter - m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Video Converters - 2133181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Video Converters
2133181
Video Converters 2133181
Mini DisplayPort to HDMI VGA Adapter - m

Mini DisplayPort to HDMI VGA Adapter - m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2133181
Product Name Video Converters
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1861958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 755 ft (2300 dm)
Standards / Certifications RoHS
View Details
Video Converters - 1778764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.4921 ft (1.5 dm)
View Details
Audio Cable - 2198498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1954892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 6.56 ft (20 dm)
Connector Type Hdmi
View Details