RS Components, Ltd. Audio Cable 2198498

Description
Van Damme 1 pr. Install White 100m
Request a Quote
Description
Van Damme 1 pr. Install White 100m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio Cable - 2198498 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Cable
2198498
Audio Cable 2198498
Van Damme 1 pr. Install White 100m

Van Damme 1 pr. Install White 100m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2198498
Product Name Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Aux Cables - 1929456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 3.28 ft (10 dm)
Connector Type 3 pin male 3.5 mm mini-jack
View Details
Video Converters - 1778772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.8202 ft (2.5 dm)
View Details
Ethernet Cable - 1757236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details
Video Converters - 1778831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.2034 ft (0.6200 dm)
Standards / Certifications RoHS
View Details