25mm wide Norzon Zirconia Aluminium abrasive spirabands. Very effective for de-burring steels and working stainless steel
Abrasive Material = Zirconia Aluminium
Grit Size = 36
Grade = Extra Coarse
Diameter = 51mm
Width = 25mm
Maximum Safe Speed = 11000rpm
Model = X-Treme
Number in Pack = 10
Series = Spiraband
RS Components, Ltd. | |
---|---|
Product Category | Abrasive Belts |
Product Number | 2119689 |
Width | 0.98 inch (25 mm) |