The new R293 range of file belts from Norton help you work on intricate shapes and contours. Featuring a narrow body, making an excellent choice for light deburring, blending, spot repairs and general clean-up.
ï Grit sizes P120 to P50. ⢠Heavy polyester cloth . ⢠Premium aluminium oxide . ⢠Contains a small amount of SG abrasive . ⢠Active filler
Abrasive Material = Aluminium Oxide
Grit Size = 120
Grade = Fine
Length = 330mm
Width = 13mm
Number of Belts = 1
Series = Narrow Belts
Model = R293
RS Components, Ltd. | |
---|---|
Product Category | Abrasive Belts |
Product Number | 9064252 |
Width | 0.51 inch (13 mm) |