RS Components, Ltd. 2119156

Description
Also known as oil seals, these seals are ideal for excluding dirt, dust, water or any other contaminant whilst retaining lubricant in rotary shaft equipment. They are generally used as a means of protecting the bearings of rotating shafts. Replaceable without damage to the housing bore. No need for circlips, sealants or retaining plates Inside Diameter = 38mm Outside Diameter = 62mm Thickness = 7mm Type = Shaft Seal Material = Nitrile Rubber Minimum Operating Temperature = -40°C Maximum Operating Temperature = +100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2119156 - RS Components, Ltd.
Corby, Northants, United Kingdom
Also known as oil seals, these seals are ideal for excluding dirt, dust, water or any other contaminant whilst retaining lubricant in rotary shaft equipment. They are generally used as a means of protecting the bearings of rotating shafts. Replaceable without damage to the housing bore. No need for circlips, sealants or retaining plates Inside Diameter = 38mm Outside Diameter = 62mm Thickness = 7mm Type = Shaft Seal Material = Nitrile Rubber Minimum Operating Temperature = -40°C Maximum Operating Temperature = +100°C

Also known as oil seals, these seals are ideal for excluding dirt, dust, water or any other contaminant whilst retaining lubricant in rotary shaft equipment. They are generally used as a means of protecting the bearings of rotating shafts.
Replaceable without damage to the housing bore. No need for circlips, sealants or retaining plates
Inside Diameter = 38mm
Outside Diameter = 62mm
Thickness = 7mm
Type = Shaft Seal
Material = Nitrile Rubber
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category O-rings
Product Number 2119156
Inside Diameter (ID) 1.5 inch (38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8792833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter (ID) 0.6693 inch (17 mm)
Cross-section 0.2362 inch (6 mm)
Outside Diameter (OD) 1.1 inch (28 mm)
View Details
 - 8293588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter (ID) 1.97 inch (50 mm)
Cross-section 0.3150 inch (8 mm)
Outside Diameter (OD) 2.56 inch (65 mm)
View Details
 - 128912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter (ID) 0.5748 inch (14.6 mm)
Cross-section 0.0945 inch (2.4 mm)
Outside Diameter (OD) 0.7638 inch (19.4 mm)
View Details
 - 8293562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter (ID) 1.97 inch (50 mm)
Cross-section 0.3150 inch (8 mm)
Outside Diameter (OD) 2.68 inch (68 mm)
View Details