RS Components, Ltd. BBC micro:bit Cases 2118950

Description
Red KittenBot Case for micro:bit V2
Request a Quote
Description
Red KittenBot Case for micro:bit V2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BBC micro:bit Cases - 2118950 - RS Components, Ltd.
Corby, Northants, United Kingdom
BBC micro:bit Cases
2118950
BBC micro:bit Cases 2118950
Red KittenBot Case for micro:bit V2

Red KittenBot Case for micro:bit V2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2118950
Product Name BBC micro:bit Cases
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173876 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details
Anti Static Packaging - 173885 - RS Components, Ltd.
Specs
Container Type Bag
Height 5.98 inch (152 mm)
Width 5.98 inch (152 mm)
View Details
Anti Static Packaging - 1908427 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 9.06 inch (230 mm)
View Details
Instrument Cases - 226117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.77 inch (45 mm)
Length 17.4 inch (442 mm)
View Details