RS Components, Ltd. SMT Antennas 2102393

Description
LPRS 868MHzCeramic chip antenna,SMD,0dBi
Request a Quote
Description
LPRS 868MHzCeramic chip antenna,SMD,0dBi
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMT Antennas - 2102393 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMT Antennas
2102393
SMT Antennas 2102393
LPRS 868MHzCeramic chip antenna,SMD,0dBi

LPRS 868MHzCeramic chip antenna,SMD,0dBi

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 2102393
Product Name SMT Antennas
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 1408040 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 2400.0 MHz
Gain 0.0 dB
View Details
Multi-Band Antennas - 1248707 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 850.0 to 2100.0 MHz
Gain 2 dB
View Details
WiFi Antennas - 1248671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 MHz
Gain 2 dB
View Details
RFID Antennas - 2272059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 2400.0 to 5350.0 MHz
Gain 2 dB
View Details