RS Components, Ltd. WiFi Antennas 2097304

Description
OMNI,Ph,2400/4900MHz
Request a Quote
Description
OMNI,Ph,2400/4900MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 2097304 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2097304
WiFi Antennas 2097304
OMNI,Ph,2400/4900MHz

OMNI,Ph,2400/4900MHz

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 2097304
Product Name WiFi Antennas
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 4900.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 2222685 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 480.0 MHz
Gain 2.5 dB
View Details
GSM & GPRS Antennas - 2502728 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 617.0 to ? MHz
Gain 7 dB
View Details
Telemetry Antennas - 1248670 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Sma
View Details
Multi-Band Antennas - 1408068 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 1880.0 to ? MHz
View Details