Comprises: basic frame, front and rear mounting angles, side panels, steel/glass front and steel rear lockable doors and top panels. Supplied in flat pack form. Light grey panels and blue trim. Unrestricted top/base cable entry. Quick release doors and side panels. Maximum static load 900 kg (uniformly distributed). Jacking feet
Series = ACCESS
Rack Units = 27U
Type = Floor Standing
External Height = 1369 mm
Flat Packed = No
External Dimensions = 1369 x 600 x 875mm
External Case Material = Glass, Steel
External Depth = 875mm
External Width = 600 mm
Colour = Blue, Grey
RS Components, Ltd. | |
---|---|
Product Category | Cabinets and Casework |
Product Number | 207838 |
Type | Bin Cabinet |