A range of wall mount 19in. cabinets designed to ensure professional cable management and ease of access for installers.
Steel frame. Glass door with cylindrical lock. Side panels open from the inside for additional security. 1 pair of heavy duty 19in. mounting rails. Maximum static load up to 70kg. RAL 7035 electrostatic powder paint finish. RoHS compliant
Rack Units = 9U
Type = Wall Mount
External Height = 488 mm
Flat Packed = No
Frame Depth = 520mm
External Dimensions = 488 x 600 x 560mm
External Case Material = Steel
External Depth = 560mm
External Width = 600 mm
Colour = Grey
RS Components, Ltd. | |
---|---|
Product Category | Cabinets and Casework |
Product Number | 8020333 |
Type | Bin Cabinet |