Main airline filtration for pipe sizes 1/4 in to 1in. Suitable for all types of compressor. Compatible with all compressor oils. Complete with high efficiency general purpose element (grade AO) or high efficiency oil removal element (grade AA). Operating temperature range +1.5°C to +66°C. Corrosion protected inside and out with Alocram treatment and epoxy paint finish
For Manufacturer Series = OIL-X Plus
Filtration Size = 1µm
RS Components, Ltd. | |
---|---|
Product Category | Filter Elements |
Product Number | 2069247 |
Filtration Grade | 1.00 µm (0.0394 mils) |