RS Components, Ltd.
Wall Boxes
2068786
Description
CAB PC 604022 T3B +MP RS
Request a Quote
Email Supplier
Description
CAB PC 604022 T3B +MP RS
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2068786 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
15.75 inch (400 mm)
|
|
Depth
|
8.66 inch (220 mm)
|
|
Material
|
Polycarbonate; Polycarbonate
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
4.09 inch (104 mm)
View Details
Type
Junction Box
Width
4.76 inch (121 mm)
Depth
6.54 inch (166 mm)
View Details
Type
Junction Box
Length
2.17 inch (55 mm)
Width
3.86 inch (98 mm)
View Details
Shape
Rectangular
Length
9.84 inch (250 mm)
Width
9.84 inch (250 mm)
View Details