RS Components, Ltd. V & Wedge Belts 1368344

Description
SPA Section Wrapped Wedge Belt 732mm L
Request a Quote
Description
SPA Section Wrapped Wedge Belt 732mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1368344 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1368344
V & Wedge Belts 1368344
SPA Section Wrapped Wedge Belt 732mm L

SPA Section Wrapped Wedge Belt 732mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1368344
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2149743 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 9.69 inch (246.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
V & Wedge Belts - 1368368 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 64.96 inch (1650.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
V & Wedge Belts - 2056732 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 50.39 inch (1280.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 2056771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 34.92 inch (887.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details