RS Components, Ltd. Rubber Sheets 205486

Description
RS PRO 1001775 Rubber Sheet
Request a Quote
Description
RS PRO 1001775 Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 205486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
205486
Rubber Sheets 205486
RS PRO 1001775 Rubber Sheet

RS PRO 1001775 Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 205486
Product Name Rubber Sheets
Form / Shape Sheet or Film
Chemical System Nitrile
Thickness 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 1935468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.9843 inch (25 mm)
View Details
Rubber Sheets - 205470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0157 inch (0.4000 mm)
View Details
Plastic Rods - 3257136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pps
Width / O.D. 0.3937 inch (10 mm)
View Details
Plastic Sheets - 7481305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pc
Thickness 0.0591 inch (1.5 mm)
View Details