RS Components, Ltd. 2050237

Description
Galvanised steel hasp and staple. O/A size 120 x 56mm. Suitable for use with any 60, 70 or 80mm Diskus Padlock. Designed to totally conceal the shackle of the Diskus lock to protect it against all forms of attack. Supplied complete with backing plates, for added strength and high tensile bolts. Suitable for padlocks see 347-8068 Material = Steel Finish = Galvanised Dimensions = 120 x 56mm Staple Hole Diameter = 12.5mm Length = 120mm Width = 56mm
Request a Quote
Description
Galvanised steel hasp and staple. O/A size 120 x 56mm. Suitable for use with any 60, 70 or 80mm Diskus Padlock. Designed to totally conceal the shackle of the Diskus lock to protect it against all forms of attack. Supplied complete with backing plates, for added strength and high tensile bolts. Suitable for padlocks see 347-8068 Material = Steel Finish = Galvanised Dimensions = 120 x 56mm Staple Hole Diameter = 12.5mm Length = 120mm Width = 56mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2050237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Galvanised steel hasp and staple. O/A size 120 x 56mm. Suitable for use with any 60, 70 or 80mm Diskus Padlock. Designed to totally conceal the shackle of the Diskus lock to protect it against all forms of attack. Supplied complete with backing plates, for added strength and high tensile bolts. Suitable for padlocks see 347-8068 Material = Steel Finish = Galvanised Dimensions = 120 x 56mm Staple Hole Diameter = 12.5mm Length = 120mm Width = 56mm

Galvanised steel hasp and staple. O/A size 120 x 56mm. Suitable for use with any 60, 70 or 80mm Diskus Padlock. Designed to totally conceal the shackle of the Diskus lock to protect it against all forms of attack. Supplied complete with backing plates, for added strength and high tensile bolts. Suitable for padlocks see 347-8068
Material = Steel
Finish = Galvanised
Dimensions = 120 x 56mm
Staple Hole Diameter = 12.5mm
Length = 120mm
Width = 56mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Staples
Product Number 2050237
Unlock Full Specs
to access all available technical data

Similar Products

 - 751332 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 3399555 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 497530 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 816007 - RS Components, Ltd.
RS Components, Ltd.
View Details