Hardened steel body and shackle which is nickel-plated for extra corrosion resistance. Drill and saw resistant. Double ball locking shackle to resist attack. Removable cylinder for fast re-keying. Freeze tested
Material = Steel
Finish = Black Galvanised
Dimensions = 150 x 60mm
Staple Hole Diameter = 15mm
Length = 150mm
Width = 60mm
RS Components, Ltd. | |
---|---|
Product Category | Staples |
Product Number | 3399555 |