RS Components, Ltd. Strain Gauges 2047504

Description
Arcol Ohmite FSR01CE Load Cell
Request a Quote
Description
Arcol Ohmite FSR01CE Load Cell
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 2047504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
2047504
Strain Gauges 2047504
Arcol Ohmite FSR01CE Load Cell

Arcol Ohmite FSR01CE Load Cell

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 2047504
Product Name Strain Gauges
Carrier Width 1.72 inch (43.69 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 2710199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Width 1.26 inch (32 mm)
View Details
Strain Gauges - 1855983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 0.8661 inch (22 mm)
Nominal Resistance 415Ω
View Details
Strain Gauges - 4438257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 2.98 inch (75.8 mm)
Nominal Resistance 415Ω
View Details